Rocker Switch DPST 20A (AC/DC) 250V Panel Mount, Snap-In
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | C1350ATAAN-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |