Bulgin C1350ATAAB Rocker Switch
Bulgin C1350ATAAB Rocker Switch
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2048006 | 2088150 | 708-3012-ND |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switches |
| Momentary Contact Switch Function | On-off | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw |
| Terminal Type | Panel mount | Quick Connect / Blade | |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed |
| Length / Diameter | 1.07 inch (27.2 mm) | 1.11 inch (28.3 mm) |