PWR ENT MOD RCPT IEC320-C20 PNL
AC Power Entry Modules Polysnap Power Inlet Module
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | BZV49/Z0000/02-ND | BZV49/Z0000/02 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | UL; CSA; VDE; CSA, ENEC, UL, VDE |