Digitron Thermometer, Type K, Atex; Temperature Measuring Range Digitron 3208I.S

Description
THERMOMETER, TYPE K, ATEX; Temperature Measuring Range:-50°C to +950°C; External Height:140mm; External Width:70mm; External Depth:26mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.2%; Accuracy %:0.2%; Battery RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, TYPE K, ATEX; Temperature Measuring Range:-50°C to +950°C; External Height:140mm; External Width:70mm; External Depth:26mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.2%; Accuracy %:0.2%; Battery RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Type K, Atex; Temperature Measuring Range Digitron - 68C5121 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Type K, Atex; Temperature Measuring Range Digitron
68C5121
Thermometer, Type K, Atex; Temperature Measuring Range Digitron 68C5121
THERMOMETER, TYPE K, ATEX; Temperature Measuring Range:-50°C to +950°C; External Height:140mm; External Width:70mm; External Depth:26mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.2%; Accuracy %:0.2%; Battery RoHS Compliant: Yes

THERMOMETER, TYPE K, ATEX; Temperature Measuring Range:-50°C to +950°C; External Height:140mm; External Width:70mm; External Depth:26mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accuracy:0.2%; Accuracy %:0.2%; Battery RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 68C5121
Product Name Thermometer, Type K, Atex; Temperature Measuring Range Digitron
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
Application Type Industrial
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Digital Thermometers - 1232295 - RS Components, Ltd.
Specs
Range 1300 C (2372 F)
Digital Battery Powered; Has Datalogger or Data Collection Capability
Thermometer Technology Thermocouple Technology
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details