RS Components, Ltd. 1314742

Description
Exposed junction thermocouple with Copper Disc brazed at tip. Fast response – ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35 mm diameter x 0.3 mm thick. 1/0.2 mm PTFE-® insulated twisted wire. 1 m or 2 m cable length. Good mechanical strength and flexibility. Resistant to oils, acids and other adverse fluids, steam and gasses. Ideal for test and development applications. Temperature range -0°C to 200°C. Colour coded to IEC 584-2 specification Thermocouple Type = J Probe Diameter = 6.35mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Exposed junction thermocouple with Copper Disc brazed at tip. Fast response – ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35 mm diameter x 0.3 mm thick. 1/0.2 mm PTFE-® insulated twisted wire. 1 m or 2 m cable length. Good mechanical strength and flexibility. Resistant to oils, acids and other adverse fluids, steam and gasses. Ideal for test and development applications. Temperature range -0°C to 200°C. Colour coded to IEC 584-2 specification Thermocouple Type = J Probe Diameter = 6.35mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Exposed junction thermocouple with Copper Disc brazed at tip. Fast response – ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35 mm diameter x 0.3 mm thick. 1/0.2 mm PTFE-® insulated twisted wire. 1 m or 2 m cable length. Good mechanical strength and flexibility. Resistant to oils, acids and other adverse fluids, steam and gasses. Ideal for test and development applications. Temperature range -0°C to 200°C. Colour coded to IEC 584-2 specification Thermocouple Type = J Probe Diameter = 6.35mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC

Exposed junction thermocouple with Copper Disc brazed at tip. Fast response – ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35 mm diameter x 0.3 mm thick. 1/0.2 mm PTFE-® insulated twisted wire. 1 m or 2 m cable length. Good mechanical strength and flexibility. Resistant to oils, acids and other adverse fluids, steam and gasses. Ideal for test and development applications. Temperature range -0°C to 200°C. Colour coded to IEC 584-2 specification
Thermocouple Type = J
Probe Diameter = 6.35mm
Probe Material = Copper
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +200°C
Cable Length = 2m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314742
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 6212164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39 inch (1000 mm)
View Details
 - 7877829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 12 inch (300 mm)
View Details
 - 3241917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details