Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches 3-6A 125-250VAC 1P On-Off-On SLDR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1211-ND | 99Y5120 | TS121SZQ2 | TS121SZQ2 |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Electroswitch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Knurled Cap | Knurled Cap | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |