ElectroSwitch Corp. Switch, Toggle, Dpdt, 1A, 125V; Switch Operation Electroswitch T8201

Description
SWITCH, TOGGLE, DPDT, 1A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:T8000 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 1A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:T8000 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 1A, 125V; Switch Operation Electroswitch - 06M4879 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 1A, 125V; Switch Operation Electroswitch
06M4879
Switch, Toggle, Dpdt, 1A, 125V; Switch Operation Electroswitch 06M4879
SWITCH, TOGGLE, DPDT, 1A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:T8000 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 1A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:T8000 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T8201
Toggle Switches T8201
Toggle Switches MINIATURE TOGGLE SWITCH

Toggle Switches MINIATURE TOGGLE SWITCH

Buy Now Datasheet
Toggle Switch - 18886578 - Radwell International
Willingboro, NJ, United States
Toggle Switch
18886578
Toggle Switch 18886578
(PRICE/EACH), SWITCH, TOGGLE, DPDT, 1A, 125V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:DPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:T8000 SERIES, CONTACT CURRENT MAX:1A, SWITCH MOUNTING:-, CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), SWITCH, TOGGLE, DPDT, 1A, 125V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:DPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:T8000 SERIES, CONTACT CURRENT MAX:1A, SWITCH MOUNTING:-, CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 06M4879 T8201 18886578
Product Name Switch, Toggle, Dpdt, 1A, 125V; Switch Operation Electroswitch Toggle Switches Toggle Switch
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 2-1825136-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details