TE Connectivity Push Button Switches 1571485-1

Description
Body Features Actuator Force : 680.3 G  [240.5 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC Panel Cutout Size (MM) : 19 (Diameter) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Actuator Length : 6.5 MM  [.256 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 50 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Switch Attachment Method : Snap-Fit Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Long Leads
Request a Quote Datasheet
Description
Body Features Actuator Force : 680.3 G  [240.5 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC Panel Cutout Size (MM) : 19 (Diameter) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Actuator Length : 6.5 MM  [.256 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 50 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Switch Attachment Method : Snap-Fit Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1571485-1 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1571485-1
Push Button Switches 1571485-1
Body Features Actuator Force : 680.3 G  [240.5 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC Panel Cutout Size (MM) : 19 (Diameter) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Actuator Length : 6.5 MM  [.256 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 50 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Switch Attachment Method : Snap-Fit Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Long Leads

Body Features


  • Actuator Force : 680.3 G  [240.5 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical
  • Sealing Method : Epoxy

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NC
  • Panel Cutout Size (MM) : 19 (Diameter)
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 6.5 MM  [.256 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage Range (VDC) : 50

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Switch Attachment Method : Snap-Fit

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Long Leads
Buy Now Datasheet
Pushbutton Switches - 1571485-1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1571485-1-ND
Pushbutton Switches 1571485-1-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NC Standard Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1571485-1
Switches - Pushbutton Switches 1571485-1
SWITCH PUSHBUTTON SPST-NC 1A

SWITCH PUSHBUTTON SPST-NC 1A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1571485-1 1571485-1-ND 1571485-1
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Round, Button Raised (Plunger Style) Pushbutton
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Min. Actuating Force 1.5 lbs (0.6802 kg)
Max. Actuating Force 1.5 lbs (0.6802 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1571990-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Push Button Switches - 1-2492673-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-2532789-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton; Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364689-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details