ElectroSwitch Corp. Switch, MOM. Snap Action, SPDT, 5A(SP),1A(DP)@125VAC OR 28VDC;.4VA@28VMAX AC/DC PS1-100Q

Description
Switch, Panel Mounting Type, 50 Milliohms (Max.) Contact Resistance, 1000 Megohms (Min.) Insulation Bushing material brass, nickel plated Switch case material diallyl phthalate.
Description
Switch, Panel Mounting Type, 50 Milliohms (Max.) Contact Resistance, 1000 Megohms (Min.) Insulation Bushing material brass, nickel plated Switch case material diallyl phthalate.

Suppliers

Company
Product
Description
Supplier Links
Switch, MOM. Snap Action, SPDT, 5A(SP),1A(DP)@125VAC OR 28VDC;.4VA@28VMAX AC/DC - 70152328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MOM. Snap Action, SPDT, 5A(SP),1A(DP)@125VAC OR 28VDC;.4VA@28VMAX AC/DC
70152328
Switch, MOM. Snap Action, SPDT, 5A(SP),1A(DP)@125VAC OR 28VDC;.4VA@28VMAX AC/DC 70152328
Switch, Panel Mounting Type, 50 Milliohms (Max.) Contact Resistance, 1000 Megohms (Min.) Insulation Bushing material brass, nickel plated Switch case material diallyl phthalate.

Switch, Panel Mounting Type, 50 Milliohms (Max.) Contact Resistance, 1000 Megohms (Min.) Insulation

  • Bushing material brass, nickel plated
    Switch case material diallyl phthalate.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70152328
Product Name Switch, MOM. Snap Action, SPDT, 5A(SP),1A(DP)@125VAC OR 28VDC;.4VA@28VMAX AC/DC
Actuator Style Pushbutton Style
Common Size Miniature
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details