ElectroSwitch Corp. Switch, Rotary, Sp17T, 11A, 115V; No. Of Switch Positions Electroswitch E4C0117S

Description
SWITCH, ROTARY, SP17T, 11A, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP17T, 11A, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp17T, 11A, 115V; No. Of Switch Positions Electroswitch - 22F731 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp17T, 11A, 115V; No. Of Switch Positions Electroswitch
22F731
Switch, Rotary, Sp17T, 11A, 115V; No. Of Switch Positions Electroswitch 22F731
SWITCH, ROTARY, SP17T, 11A, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP17T, 11A, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
E4C0117S
Rotary Switches E4C0117S
Rotary Switches 2-17 POS/1P/1 DECK SHORTING

Rotary Switches 2-17 POS/1P/1 DECK SHORTING

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 22F731 E4C0117S
Product Name Switch, Rotary, Sp17T, 11A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details