ElectroSwitch Corp. Rotary Switches D8G0417N

Description
Rotary Switches 2-17 POS/4 P/4 DECK
Datasheet
Description
Rotary Switches 2-17 POS/4 P/4 DECK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D8G0417N
Rotary Switches D8G0417N
Rotary Switches 2-17 POS/4 P/4 DECK

Rotary Switches 2-17 POS/4 P/4 DECK

Buy Now Datasheet
Switch, Miniature INDEX ASSEMBLIES,,NON-SHORTING, 4 POLES, 2-17 POS, 4 SECTIONS - 70152457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature INDEX ASSEMBLIES,,NON-SHORTING, 4 POLES, 2-17 POS, 4 SECTIONS
70152457
Switch, Miniature INDEX ASSEMBLIES,,NON-SHORTING, 4 POLES, 2-17 POS, 4 SECTIONS 70152457
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D8 Series 25000 cycles (Min.) mechanical life The D8 Series switches are heavy duty, 18 position, 20° index, and glass epoxy insulation. Double eyelet construction is standard to assist in supporting larger wiring harness applications.

Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • D8 Series
  • 25000 cycles (Min.) mechanical life
    The D8 Series switches are heavy duty, 18 position, 20° index, and glass epoxy insulation. Double eyelet construction is standard to assist in supporting larger wiring harness applications.
Supplier's Site
Switch, Rotary, 4P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 06M4692 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch
06M4692
Switch, Rotary, 4P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch 06M4692
SWITCH, ROTARY, 4P17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:4 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:4 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D8G0417N 70152457 06M4692
Product Name Rotary Switches Switch, Miniature INDEX ASSEMBLIES,,NON-SHORTING, 4 POLES, 2-17 POS, 4 SECTIONS Switch, Rotary, 4P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch
Current Rating 2.2 amps 1.0 amps
AC Voltage Rating 115 volts 115 volts
DC Voltage Rating 28 volts
Mechanical Life 25000 cycles
Number of Poles 4 poles 4 poles
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details