- Trained on our vast library of engineering resources.

Allen-Bradley / Rockwell Automation 16 A 194L Load Switch 194L-E16-2505

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 A 194L Load Switch - 194L-E16-2505 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
16 A 194L Load Switch
194L-E16-2505
16 A 194L Load Switch 194L-E16-2505
IEC Control and Load Switch, Changeover 1-2 60°, 16 Amp, 5 Poles, Available as Custom Order , Front / Door

IEC Control and Load Switch, Changeover 1-2 60°, 16 Amp, 5 Poles, Available as Custom Order , Front / Door

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Rotary Switches
Product Number 194L-E16-2505
Product Name 16 A 194L Load Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-3752 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Trapped Key Interlock - 440T-MRKSE10LT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
 - 194L-C32-8271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details