ElectroSwitch Corp. Switch, Rotary, 4P5T, 2.25A, 115V; No. Of Switch Positions Electroswitch D7G0405N

Description
SWITCH, ROTARY, 4P5T, 2.25A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4P5T, 2.25A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4P5T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 17H1429 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P5T, 2.25A, 115V; No. Of Switch Positions Electroswitch
17H1429
Switch, Rotary, 4P5T, 2.25A, 115V; No. Of Switch Positions Electroswitch 17H1429
SWITCH, ROTARY, 4P5T, 2.25A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P5T, 2.25A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D7G0405N
Rotary Switches D7G0405N
Rotary Switches ROTARY SWITCH 4 POLE 2.25A

Rotary Switches ROTARY SWITCH 4 POLE 2.25A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 17H1429 D7G0405N
Product Name Switch, Rotary, 4P5T, 2.25A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWT32.1V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
22mm Key Selector Switch Operators - 2AK2-03 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details