The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
SWITCH, ROTARY, 5P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 2-11 POS/5 P/5 DECK
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 70152349 | 06M4672 | D4G0511N |
| Product Name | Switch, Rotary, D4G SERIES, 5 POLES, 02-11 PositionS, 5 SECTIONS. | Switch, Rotary, 5P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch | Rotary Switches |
| Current Rating | 1.5 amps | 0.5 amps | |
| AC Voltage Rating | 115 volts | 115 volts | |
| DC Voltage Rating | 28 volts | ||
| Mechanical Life | 25000 cycles | ||
| Number of Poles | 5 poles | 5 poles |