The D4 series is a rotary switch with a 1.437-inch diameter, featuring a ball and spring index mechanism, available in up to 12 positions with 30° or 60° indexing. It is rated for 1.5 amps at 28 VDC and 0.5 amp at 115 VAC, with a current carrying capacity of 9 amps. The switch employs glass epoxy insulation, solder lug terminals, adjustable stops, and has an index life of 25,000 minimum cycles. The dielectric strength is 1,500 VAC between current-carrying parts and ground. Contact resistance averages 3.5 milliohms initially, and insulation resistance exceeds 750,000 megohms for glass epoxy insulation.
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Poles:1; No. of Switch Positions:6; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Current DC Max:1.5A; Contact Voltage AC Max:115V; Contact Voltage DC Max:28V; Circuitry:SP6T RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06M4656 |
| Product Name | Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Poles Electroswitch |
| Approvals | RoHS |