ElectroSwitch Corp. Switch, Rotary, 5P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4C0512S

Description
SWITCH, ROTARY, 5P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 5P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 5P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 22F616 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 5P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
22F616
Switch, Rotary, 5P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch 22F616
SWITCH, ROTARY, 5P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 5P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0512S
Rotary Switches D4C0512S
Rotary Switches 5P 12POS 30DEG ADJ SHORTING, SOLDER LUG

Rotary Switches 5P 12POS 30DEG ADJ SHORTING, SOLDER LUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 22F616 D4C0512S
Product Name Switch, Rotary, 5P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details