ElectroSwitch Corp. Switch, Rotary, 3P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4C0312N

Description
SWITCH, ROTARY, 3P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 3P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 3P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4643 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4643
Switch, Rotary, 3P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4643
SWITCH, ROTARY, 3P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rotary, D4C SERIES, 3 POLES, 02-12 PositionS, 3 SECTIONS. - 70152455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4C SERIES, 3 POLES, 02-12 PositionS, 3 SECTIONS.
70152455
Switch, Rotary, D4C SERIES, 3 POLES, 02-12 PositionS, 3 SECTIONS. 70152455
D4 Series Rotary Switch, Solder Lug Terminal Style Current rating is 1.5 A, 0.5 A Voltage rating is 28 VDC, 115 VAC Dielectric strength is 1500 VAC It is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is with up to 12 positions and 30 ° or 60 ° indexing.

D4 Series Rotary Switch, Solder Lug Terminal Style

  • Current rating is 1.5 A, 0.5 A
  • Voltage rating is 28 VDC, 115 VAC
  • Dielectric strength is 1500 VAC
    It is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is with up to 12 positions and 30 ° or 60 ° indexing.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D4C0312N
Rotary Switches D4C0312N
Rotary Switches 02-12POS/3P/3SECTION

Rotary Switches 02-12POS/3P/3SECTION

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 06M4643 70152455 D4C0312N
Product Name Switch, Rotary, 3P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch Switch, Rotary, D4C SERIES, 3 POLES, 02-12 PositionS, 3 SECTIONS. Rotary Switches
Current Rating 0.5 amps 1.5 amps
AC Voltage Rating 115 volts 115 volts
Angle of Throw 30 degrees
Number of Poles 3 poles 3 poles
Positions per Pole 12 Position
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details