ElectroSwitch Corp. Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4C0106N

Description
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4634 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4634
Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4634
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 06M4634
Product Name Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details