NKK Switches Selector Switch JB15KP-2A

Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32548043 - Radwell International
Willingboro, NJ, United States
Selector Switch
32548043
Selector Switch 32548043
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32548043
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, panel mounting - SWM1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
22mm Key Selector Switch Operators - 2AK2-05 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
High Security Keylock - CKM13ETW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers