ElectroSwitch Corp. Pushbutton Switches - B8500 B8500

Description
Manufacturer: Electroswitch Win Source Part Number: 1021802-B8500 Packaging: Bulk Type: Standard Termination Style: PC Pin Current Rating: 500mA (DC) Voltage Rating - DC: 28V Mounting: Through Hole, Right Angle Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 100,000 Cycles Mechanical Life: 500,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Electroswitch Win Source Part Number: 1021802-B8500 Packaging: Bulk Type: Standard Termination Style: PC Pin Current Rating: 500mA (DC) Voltage Rating - DC: 28V Mounting: Through Hole, Right Angle Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 100,000 Cycles Mechanical Life: 500,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - B8500
1021802-B8500
Pushbutton Switches - B8500 1021802-B8500
Manufacturer: Electroswitch Win Source Part Number: 1021802-B8500 Packaging: Bulk Type: Standard Termination Style: PC Pin Current Rating: 500mA (DC) Voltage Rating - DC: 28V Mounting: Through Hole, Right Angle Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 100,000 Cycles Mechanical Life: 500,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Electroswitch
Win Source Part Number: 1021802-B8500
Packaging: Bulk
Type: Standard
Termination Style: PC Pin
Current Rating: 500mA (DC)
Voltage Rating - DC: 28V
Mounting: Through Hole, Right Angle
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 100,000 Cycles
Mechanical Life: 500,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
B8500
Pushbutton Switches B8500
Pushbutton Switches 1A 6VDC 4.1mm RA PCB No Cap

Pushbutton Switches 1A 6VDC 4.1mm RA PCB No Cap

Buy Now Datasheet
Switch, Pushbutton, PCB SubMiniature, 0.160
Fort Worth, TX, USA
Switch, Pushbutton, PCB SubMiniature, 0.160" Terminal LENGTH
70152183
Switch, Pushbutton, PCB SubMiniature, 0.160" Terminal LENGTH 70152183
1500 VAC (rms) Dielectric Strength, B8000 Series PCB Pushbutton Switches Gold plated contacts Sub miniature pushbutton switches for printed circuit board.

1500 VAC (rms) Dielectric Strength, B8000 Series PCB Pushbutton Switches

  • Gold plated contacts
    Sub miniature pushbutton switches for printed circuit board.
Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1021802-B8500 B8500 70152183
Product Name Pushbutton Switches - B8500 Pushbutton Switches Switch, Pushbutton, PCB SubMiniature, 0.160" Terminal LENGTH
Max Current Rating 0.5000 amps 0.5000 to 1 amps
Features RoHS Is UL listed
Switch Function Momentary Contact
Terminal Type Straight PC Pins
Max DC Voltage Rating 12 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758218 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Momentary Push Button 800F PB - 800FD-F6X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers