B Series Standard Rocker & Paddle Switches
SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Switch Operation:On-None-On
SWITCH ROCKER SPDT 6A 125V
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 70152387 | 14C4479 | B123J3ZQ2 |
| Product Name | Switch, Miniature Rocker, SPDT, ON-NONE-ON | Switch, Rocker, Spdt, 6A, 250V, Black; Switch Operation Electroswitch | Switches - Rocker Switches |
| Momentary Contact Switch Function | On-None-On | Three Position Momentary (Center NEUTRAL) | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Length / Diameter | 0.1250 inch (3.17 mm) | ||
| Width | 0.1250 inch (3.17 mm) |