ElectroSwitch Corp. Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch A421S1YZQ

Description
SWITCH, TOGGLE, 4PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch - 06M4454 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch
06M4454
Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch 06M4454
SWITCH, TOGGLE, 4PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - A421S1YZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A421S1YZQ
Toggle Switches A421S1YZQ
Toggle Switches 4PDT ON-OFF-ON

Toggle Switches 4PDT ON-OFF-ON

Buy Now Datasheet
Switches - Toggle Switches - A421S1YZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
A421S1YZQ
Switches - Toggle Switches A421S1YZQ
SWITCH TOGGLE 4PDT 6A 125V

SWITCH TOGGLE 4PDT 6A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 06M4454 A421S1YZQ A421S1YZQ
Product Name Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications 4PDT 4PDT
Standards / Compliances RoHS RoHS
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 1825137-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details