SWITCH TOGGLE SP3T 6A 125V
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches DPDT ON-ON-ON
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A232S1YZQ | 70152472 | 06M4451 | A232S1YZQ |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Miniature, PANEL MOUNT,DPDT, ON-ON-ON, 6 A @ 225VAC/28 VDC | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals | Screw Terminals |