Toggle Switches DPDT On-On-On
SWITCH TOGGLE SP3T 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | A232P32Y5ZQ | A232P32Y5ZQ |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Flatted | |
| Momentary Contact Switch Function | On-On-On | |
| Pole & Throw Specifications | SP3T |