SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches 3A 250VAC ON-NONE-ON DPDT Solder Lug
DPDT Contact Form, Standard Toggle Switches
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 94C4691 | A223T1TZQ | A223T1TZQ | 70152135 |
| Product Name | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, 2 POLE, ON-NONE-ON, LARGE BAT, .687 Inch |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | |
| Current Rating | 6 amps | 6 amps | 6 amps |