SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches MINIATURE SWITCH SPDT On-On 6A
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body
SWITCH TOGGLE SPDT 6A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 06M4435 | A123S1YCQ | 70152474 | A123S1YCQ |
| Product Name | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switch, Toggle, Miniature, PC MOUNT, SPDT, ON-NONE-ON, 5 A @ 28V AC/DC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | |
| Current Rating | 6 amps | 6 amps | 6 amps |