TE Connectivity Toggle Switches 1-1825138-7

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-1825138-7 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-1825138-7
Toggle Switches 1-1825138-7
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Length : 7.11 MM  [.28 INCH ]
  • Toggle Length : 12.19 MM  [.48 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Long

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Rocker & Toggle Switches - 1-1825138-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1-1825138-7
Rocker & Toggle Switches 1-1825138-7
Toggle Switches

Toggle Switches

Buy Now
Toggle Switches - 1-1825138-7-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1-1825138-7-ND
Toggle Switches 1-1825138-7-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1-1825138-7
Switches - Toggle Switches 1-1825138-7
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1-1825138-7 1-1825138-7 1-1825138-7-ND 1-1825138-7
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Standards / Compliances RoHS; UL Listed
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267079-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switches - 450-07-2-2-10-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 1520228-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers