ElectroSwitch Corp. Toggle Switches 7251B

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1177-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1177-ND
Toggle Switches 451-1177-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7251B
Toggle Switches 7251B
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPDT (ON)-NONE-ON, screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPDT (ON)-NONE-ON, screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Toggle Switch, Spdt, 20A, 125V; Switch Operation Electroswitch - 48T7012 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20A, 125V; Switch Operation Electroswitch
48T7012
Toggle Switch, Spdt, 20A, 125V; Switch Operation Electroswitch 48T7012
TOGGLE SWITCH, SPDT, 20A, 125V; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20A, 125V; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7251B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7251B
Switches - Toggle Switches 7251B
SWITCH TOGGLE SPDT 20A 125V

SWITCH TOGGLE SPDT 20A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1177-ND 7251B 48T7012 7251B
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 20A, 125V; Switch Operation Electroswitch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers