ElectroSwitch Corp. Toggle Switches 7205B

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1167-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1167-ND
Toggle Switches 451-1167-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch - 48T7008 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch
48T7008
Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch 48T7008
TOGGLE SWITCH, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7205B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7205B
Switches - Toggle Switches 7205B
SWITCH TOGGLE SPST 20A 125V

SWITCH TOGGLE SPST 20A 125V

Supplier's Site
Switch, Toggle, Full Size Power, SPST, On-None-Off, Screw, 20A-125VAC, 3/4 HP - 70152248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Full Size Power, SPST, On-None-Off, Screw, 20A-125VAC, 3/4 HP
70152248
Switch, Toggle, Full Size Power, SPST, On-None-Off, Screw, 20A-125VAC, 3/4 HP 70152248
Slow Make/Slow Break Butt Contacts Standard 15⁄32" Diameter Bushing Standard Bat Length at 0.562" Optional 0.687" Bat and Seals are Available

  • Slow Make/Slow Break Butt Contacts
  • Standard 15⁄32" Diameter Bushing
  • Standard Bat Length at 0.562"
  • Optional 0.687" Bat and Seals are Available
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7205B
Toggle Switches 7205B
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPST ON-NONE-OFF, Screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPST ON-NONE-OFF, Screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1167-ND 48T7008 7205B 70152248 7205B
Product Name Toggle Switches Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch Switches - Toggle Switches Switch, Toggle, Full Size Power, SPST, On-None-Off, Screw, 20A-125VAC, 3/4 HP Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18AV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details