Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 20A 125V
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPDT ON-OFF-ON, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1176-ND | 7202D | 7202D | 70152257 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Full Size Power, SPDT, On-Off-On, Solder Lug, 20A, 3/4 HP |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |