Toggle Switch SPDT Panel Mount
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPDT ON-OFF-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
SWITCH TOGGLE SPDT 20A 125V
TOGGLE SWITCH, SPDT, 20A, 125V; Switch Operation:On-Off-On;
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1175-ND | 7202C | 7202C | 48T7006 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 20A, 125V; Switch Operation Electroswitch |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |