Toggle Switch SPDT Panel Mount
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT (ON)-OFF-(ON), .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1166-ND | 70152247 | 7162C | 7162C |
| Product Name | Toggle Switches | Switch, Toggle, Full Size Power, SPDT, (On)-Off-(On), .250 Inch QC, 6A-125VAC | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |