ElectroSwitch Electronic Products Toggle Switches 7101D

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1161-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1161-ND
Toggle Switches 451-1161-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1156113-7101D - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1156113-7101D
Switches - Toggle Switches 1156113-7101D
Win Source Part Number: 1156113-7101D Category: Switches>Toggle Switches Series: 7100 Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 14.27mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -10°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 6A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: Electroswitch Other Names: 451-1161

Win Source Part Number: 1156113-7101D
Category: Switches>Toggle Switches
Series: 7100
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 14.27mm
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -10°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: Electroswitch
Other Names: 451-1161

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101D
Toggle Switches 7101D
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-NONE-ON, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-NONE-ON, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Switches - Toggle Switches - 7101D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101D
Switches - Toggle Switches 7101D
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1161-ND 1156113-7101D 7101D 7101D
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825136-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Rocker & Toggle Switches - A23HP - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers