ElectroSwitch Corp. Toggle Switches 7101C

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1160-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1160-ND
Toggle Switches 451-1160-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101C
Toggle Switches 7101C
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-NONE-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-NONE-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7101C
Switches - Toggle Switches 7101C
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Electroswitch - 12T9447 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Electroswitch
12T9447
Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Electroswitch 12T9447
TOGGLE SWITCH, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1160-ND 7101C 7101C 12T9447
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Electroswitch
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18AW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers