Electronic Hardware Corporation Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) TS3750-04BA1

Description
POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) - 39M3653 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware)
39M3653
Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) 39M3653
POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes

POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 39M3653
Product Name Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data