The Pointer Bar Knob, part number 34C8821, features a round shaft with a diameter of 6.35mm. It is constructed from plastic, making it lightweight and suitable for various applications. The knob has a diameter of 17.78mm and is part of the DESIGNER Series. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The design includes a pointer bar style, which can be beneficial for precise adjustments in electronic hardware applications.
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:17.78mm; Product Range:DESIGNER Series; Body Material:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 34C8821 |
| Product Name | Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Bar |