ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round with Dial and Indicator Arrow; Knob Diameter:44.45mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 98B9806 |
| Product Name | Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |