Electronic Hardware Corporation Knob; Polycarbonate; Long Bar; Matte Black; 1/4 in. Round; 0.562 in.; 0.869 in. MS91528-3R2B

Description
Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges
Datasheet
Description
Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Long Bar; Matte Black; 1/4 in. Round; 0.562 in.; 0.869 in. - 70206855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Long Bar; Matte Black; 1/4 in. Round; 0.562 in.; 0.869 in.
70206855
Knob; Polycarbonate; Long Bar; Matte Black; 1/4 in. Round; 0.562 in.; 0.869 in. 70206855
Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Polycarbonate Matte Black Color Knob
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Supplier's Site
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 51B1016 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
51B1016
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 51B1016
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:31.75mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:31.75mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 70206855 51B1016
Product Name Knob; Polycarbonate; Long Bar; Matte Black; 1/4 in. Round; 0.562 in.; 0.869 in. Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Knob Type Instrument / Control Knob Bar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knobs - 32310 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details
Clamping Knobs - 7027695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 4-arm
Colors / Finishes Available Black
Diameter / Width 1.57 inches (40 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details