Electronic Hardware Corporation Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) MS91528-1N2S

Description
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 98B9798 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
98B9798
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 98B9798
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Polycarbonate; Round; Black; 0.250 in. Round; 0.7 in.; 0.61 in.; Gloss - 70206844 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round; Black; 0.250 in. Round; 0.7 in.; 0.61 in.; Gloss
70206844
Knob; Polycarbonate; Round; Black; 0.250 in. Round; 0.7 in.; 0.61 in.; Gloss 70206844
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 98B9798 70206844
Product Name Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) Knob; Polycarbonate; Round; Black; 0.250 in. Round; 0.7 in.; 0.61 in.; Gloss
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1696-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Black Acetal, 1/4 Rosette Knobs For Thumb Screw - A 9M41-B8398907 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knob
Material Description Black Acetal
Screw Thread Specifications 1/4
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details