Electronic Hardware Corporation Knob;Bar;Dia 0.7in;Shaft Sz 0.25in;Black Matte;4-40 UNC-3A MS91528-1AA2B

Description
Qualified Slip Clutch Knob, MS91528 Styles All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. It molded-in metal drive plate in conjunction with a spring loaded sphere mechanism which provides protection against over torquing and damage of the control⁄component.
Description
Qualified Slip Clutch Knob, MS91528 Styles All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. It molded-in metal drive plate in conjunction with a spring loaded sphere mechanism which provides protection against over torquing and damage of the control⁄component.

Suppliers

Company
Product
Description
Supplier Links
Knob;Bar;Dia 0.7in;Shaft Sz 0.25in;Black Matte;4-40 UNC-3A - 70206869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Bar;Dia 0.7in;Shaft Sz 0.25in;Black Matte;4-40 UNC-3A
70206869
Knob;Bar;Dia 0.7in;Shaft Sz 0.25in;Black Matte;4-40 UNC-3A 70206869
Qualified Slip Clutch Knob, MS91528 Styles All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. It molded-in metal drive plate in conjunction with a spring loaded sphere mechanism which provides protection against over torquing and damage of the control⁄component.

Qualified Slip Clutch Knob, MS91528 Styles
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
It molded-in metal drive plate in conjunction with a spring loaded sphere mechanism which provides protection against over torquing and damage of the control⁄component.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206869
Product Name Knob;Bar;Dia 0.7in;Shaft Sz 0.25in;Black Matte;4-40 UNC-3A
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Clamping Knobs - 2845509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details