Electronic Hardware Corporation Knob; Polycarbonate; Pointer; Matte Black; 1/8 in. Round; 0.500 in.; 0.51 in. MS91528-0P1B

Description
Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges
Description
Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Pointer; Matte Black; 1/8 in. Round; 0.500 in.; 0.51 in. - 70206862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Pointer; Matte Black; 1/8 in. Round; 0.500 in.; 0.51 in.
70206862
Knob; Polycarbonate; Pointer; Matte Black; 1/8 in. Round; 0.500 in.; 0.51 in. 70206862
Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Polycarbonate Matte Black Color Knob
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206862
Product Name Knob; Polycarbonate; Pointer; Matte Black; 1/8 in. Round; 0.500 in.; 0.51 in.
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Single Bar Instrumentation Knob, Red - 8571 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
1/4-20 Red Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Clamping Knobs - 2845567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Taper
Colors / Finishes Available Black
Knob Material Plastic
View Details
Steel Knurled Control Knobs - 21211 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details