Electronic Hardware Corporation Knob; Round w Dot; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte MS91528-0C1B

Description
Knob, Round Type, Black Color, Matte Finish All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Military Knob Selector, Military Series Round
Description
Knob, Round Type, Black Color, Matte Finish All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Military Knob Selector, Military Series Round

Suppliers

Company
Product
Description
Supplier Links
Knob; Round w Dot; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte - 70206938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Round w Dot; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte
70206938
Knob; Round w Dot; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte 70206938
Knob, Round Type, Black Color, Matte Finish All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Military Knob Selector, Military Series Round

Knob, Round Type, Black Color, Matte Finish
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Military Knob Selector, Military Series Round

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206938
Product Name Knob; Round w Dot; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Clamping Knobs - 1443657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details
Knobs - KS500B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details