Electronic Hardware Corporation Shaft Type Ehc (Electronic Hardware) 05PP75AI0832

Description
Shaft Type:Round Shaft; Shaft Diameter:12.7mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shaft Type:Round Shaft; Shaft Diameter:12.7mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Ehc (Electronic Hardware) - 82Y9315 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Ehc (Electronic Hardware)
82Y9315
Shaft Type Ehc (Electronic Hardware) 82Y9315
Shaft Type:Round Shaft; Shaft Diameter:12.7mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes

Shaft Type:Round Shaft; Shaft Diameter:12.7mm; Knob Material:Thermoplastic; Knob / Dial Style:Round; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 82Y9315
Product Name Shaft Type Ehc (Electronic Hardware)
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565582 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.5 inches (38 mm)
Handle Length 0.3150 inches (8 mm)
View Details
2 suppliers
Assembly housing KG - KG - KG411-C -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
Broom Handles & Mop Handles - 2769645 - RS Components, Ltd.
Specs
Colors / Finishes Available Yellow
Material Description Aluminium
View Details
WIRE PULL - H-42-B-3 - H-42-B-3 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details