Electronic Hardware Corporation Shaft Type Ehc (Electronic Hardware) 04B-75M-M4

Description
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes
Description
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Ehc (Electronic Hardware) - 82Y9274 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Ehc (Electronic Hardware)
82Y9274
Shaft Type Ehc (Electronic Hardware) 82Y9274
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes

Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 82Y9274
Product Name Shaft Type Ehc (Electronic Hardware)
Material Description Thermoset Plastic
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
WIRE PULL - H-42-B-1 - H-42-B-1 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 2565583 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.5 inches (38 mm)
View Details
2 suppliers