HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC1290 |
| Product Name | Heat Shrink Tubing, 3 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |