Electronic Connector Corp. Heat Shrink Tubing, 3 Shrinkmate SM333-03-0500-024

Description
HEAT SHRINK TUBING, 3:1, BLACK, 12.7MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3:1, BLACK, 12.7MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Shrinkmate - 85AC1286 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Shrinkmate
85AC1286
Heat Shrink Tubing, 3 Shrinkmate 85AC1286
HEAT SHRINK TUBING, 3:1, BLACK, 12.7MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, BLACK, 12.7MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1286
Product Name Heat Shrink Tubing, 3 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details