Electronic Connector Corp. Heat Shrink Tubing, 3 Shrinkmate SM333-02-0750-024

Description
HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Shrinkmate - 85AC1270 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Shrinkmate
85AC1270
Heat Shrink Tubing, 3 Shrinkmate 85AC1270
HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1270
Product Name Heat Shrink Tubing, 3 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details