HEAT SHRINK TUBING, 3:1, BLACK, 38.1MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC1258 |
| Product Name | Heat Shrink Tubing, 3 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |