Heat Shrink Tubing, 3 Shrinkmate (part number 85AC1255) is designed for effective EMI shielding and electrical continuity without soldering. This product features a 3:1 shrink ratio and is made from MIL-I-23053/5 polyolefin or clear medical-grade polyester, with a highly conductive Polymer Thick Film silver inner coating. It operates within a temperature range of -55° C to +135° C and provides a dielectric strength of 600 Volts/mil. The tubing is lightweight and suitable for splicing coaxial cables and forming connections between various components. It meets RoHS compliance and passes aerospace industry vacuum stability requirements, making it suitable for demanding applications. The resistance of the shrunken tube is approximately 1 ohm per inch, which can vary based on the gap between spliced objects.
HEAT SHRINK TUBING, 3:1, BLACK, 25.4MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:36"; Length - Metric:914.4mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC1255 |
| Product Name | Heat Shrink Tubing, 3 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |