Electronic Connector Corp. Heat Shrink Tubing, 3 Shrinkmate SM333-01-0750-012

Description
HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Shrinkmate - 85AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Shrinkmate
85AC1249
Heat Shrink Tubing, 3 Shrinkmate 85AC1249
HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, BLACK, 19.05MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1249
Product Name Heat Shrink Tubing, 3 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-05-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details